EN
  • EN
  • DE

TDE3247DP

Part No TDE3247DP
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Interface circuit (relay and lamp driver)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098988-TDE3247DP
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDE3247DP CAD Model

Description

The TDE3247DP from STMicroelectronics is a highly sophisticated interface IC designed to cater to the demanding requirements of automotive and industrial applications. This product stands out for its robustness, reliability, and versatility, making it an ideal choice for designers looking to implement advanced communication protocols in their systems.

Key Features

  • High Integration: The TDE3247DP integrates multiple functions into a single chip, reducing complexity and saving space on the PCB.
  • Robust Communication: Designed to handle differential signals, it ensures reliable data transmission even in environments with high electromagnetic interference (EMI).
  • Wide Operating Temperature Range: With the capability to operate effectively over a broad temperature range, this IC is suitable for harsh industrial environments.
  • Protection Features: It includes various protection mechanisms such as over-temperature shutdown, short-circuit protection, and under-voltage lockout, ensuring long-term reliability.

Applications

The TDE3247DP is a versatile component that can be used in a variety of applications, including:

  • Automotive systems such as body control modules, infotainment, and telematics
  • Industrial control systems requiring robust data communication
  • Factory automation equipment
  • Heavy machinery communication interfaces

Technical Specifications

The TDE3247DP boasts a wide range of technical specifications that make it a top choice for professionals in the field:

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 125°C
  • Package: PowerSSO-36
  • Communication Protocol: Compatible with various industry-standard protocols

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The TDE3247DP is backed by rigorous testing and validation procedures, ensuring that it meets the stringent requirements of automotive and industrial standards. Furthermore, customers can benefit from STMicroelectronics' extensive support network, including technical documentation, application notes, and a responsive customer service team.

In summary, the TDE3247DP is a robust and reliable interface IC that offers a blend of advanced features, making it an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess