EN
  • EN
  • DE

TDE1897CFP

Part No TDE1897CFP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 0.5A HIGH-SIDE DRIVER INDUSTRIAL INTELLIGENT POWER SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1266489-TDE1897CFP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDE1897CFP CAD Model

Description

The TDE1897CFP is an advanced high-side driver manufactured by STMicroelectronics, designed to interface between control logic and high power loads. This robust device is tailored for driving inductive, capacitive, and resistive loads, such as solenoids, relays, and lamps, making it highly versatile for a wide range of industrial and automotive applications.

Key Features

  • High Voltage Capability: The TDE1897CFP can handle supply voltages up to 35V, providing a wide operating range suitable for various applications.
  • High Current Drive: With a continuous current rating of 0.5A, and able to handle peak currents as needed, this driver can power a broad spectrum of high-power loads.
  • Integrated Protective Functions: The device includes over-temperature protection, overload protection, and a non-dissipative short-circuit protection to the supply voltage, ensuring the safety and reliability of the applications it is used in.
  • Diagnostic Feedback: It provides diagnostic feedback through a status pin, which can indicate the presence of a load, an open load condition, or thermal shutdown, aiding in system monitoring and troubleshooting.
  • Low Standby Current: The TDE1897CFP is designed to draw a very low standby current, which is crucial for energy-saving in applications where power consumption is a concern.

Applications

The TDE1897CFP is ideal for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Programmable logic controllers (PLCs)
  • Smart home automation systems

Quality and Reliability

STMicroelectronics ensures that the TDE1897CFP meets the highest standards of quality and reliability. The device is encapsulated in a Pentawatt HV vertical package, which not only aids in heat dissipation but also offers a compact footprint for space-constrained applications. With its built-in protection features and diagnostic capabilities, the TDE1897CFP provides a dependable solution for driving high-side loads in sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess