EN
  • EN
  • DE

TDE1747FPT

Part No TDE1747FPT
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY & LAMP DRIVER 14-SOIC / Electroluminescent Lamp Driver 50V 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration High Side
Output Type Bipolar
Interface On/Off
Voltage - Load 10 V ~ 45 V
Current - Output (Maximum) 1A
Input Type Inverting, Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Operating Temperature Range -25°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 796627-TDE1747FPT
Popularity Medium
Supply and Demand Status Limited
Family Name TDE1747
Introduction Date June 22, 2005
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TDE1747FPT CAD Model

Description

The TDE1747FPT is a sophisticated interface driver from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the company's extensive portfolio of interface drivers designed to bridge the gap between control functions and power switching. It is particularly suitable for industrial applications where reliability and efficiency are paramount.

Key Features

  • High Drive Capability: The TDE1747FPT offers a high current drive capability, making it an excellent choice for driving heavy loads directly without the need for additional power stages.
  • Integrated Protective Functions: It includes built-in protection features such as over-temperature protection, over-current protection, and a diagnostic function, ensuring a high level of reliability and safety for both the device and the application.
  • Flexible Supply Voltage: The device operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Fast Demagnetization of Inductive Loads: The TDE1747FPT is capable of fast demagnetization of inductive loads, which is critical for applications requiring quick responses, such as emergency shutdowns.

Applications

The TDE1747FPT is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Industrial automation
  • Motor control
  • Solenoid drivers
  • Programmable logic controllers (PLCs)

Package and Quality

The device comes in a PENTAWATT package, which is designed for optimal heat dissipation and space efficiency on a PCB. STMicroelectronics is committed to high-quality standards, and the TDE1747FPT is no exception. It meets stringent industrial quality criteria, ensuring reliability even in harsh conditions.

Conclusion

With its robust design, advanced protective features, and high drive capability, the TDE1747FPT from STMicroelectronics is an ideal solution for those seeking a reliable and efficient interface driver for their industrial applications. Its ability to handle high-voltage and high-current loads while providing diagnostic feedback makes it an invaluable component in any control system.

You May Also Be Interested in

Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4724 $57.3620
11+ $9.4132 $103.5452
17+ $9.1191 $155.0247
23+ $8.8249 $202.9727
30+ $8.5308 $255.9240
40+ $7.6483 $305.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess