EN
  • EN
  • DE

TDE1747FP

Part No TDE1747FP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY & LAMP DRIVER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 10 V to 45 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Input Type Inverting, Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 14-SO
Win Source Part Number 216153-TDE1747FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDE1747FP CAD Model

Description

Introducing the TDE1747FP Interface IC from STMicroelectronics

The TDE1747FP is a highly versatile and robust interface IC designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This intelligent power switch (IPS) is designed to drive inductive, resistive, or capacitive loads, making it ideal for a wide range of applications in the automotive and industrial sectors.

Key Features:

  • Integrated Protective Functions: The TDE1747FP is equipped with a variety of protective features, including overcurrent, overtemperature, and ESD protection, ensuring reliable operation under harsh conditions.
  • High Output Current Capability: This device can handle high output currents, making it suitable for driving heavy loads. Its ability to manage significant power levels contributes to its versatility in various applications.
  • Diagnostic Feedback: With built-in diagnostic capabilities, the TDE1747FP can provide feedback on the status of the load, such as open load detection, which is crucial for system monitoring and fault diagnosis.
  • Low Standby Current: Energy efficiency is a key consideration in the design of modern electronic components. The TDE1747FP offers a low standby current, minimizing power consumption when the device is not actively driving a load.

Applications:

The TDE1747FP's robustness and flexibility make it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems such as power window controllers, wiper controls, and fan drivers
  • Industrial automation systems, where reliable switching and load management are essential
  • Driving solenoids, relays, and other inductive loads that require precise control
  • General-purpose switching applications that benefit from diagnostic feedback and protection features

Quality and Reliability:

STMicroelectronics is known for its commitment to quality and reliability, and the TDE1747FP is no exception. It is manufactured to meet the highest industry standards, offering consistent performance and longevity in the most demanding environments. With the TDE1747FP, designers and engineers can expect a product that not only meets their technical requirements but also provides peace of mind with its dependable operation.

For detailed technical specifications and application notes, it is recommended to consult the official datasheet and design resources provided by STMicroelectronics.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8221 $54.7547
16+ $6.4181 $102.6896
25+ $6.2176 $155.4400
34+ $6.0170 $204.5780
43+ $5.8164 $250.1052
58+ $5.2147 $302.4526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess