EN
  • EN
  • DE

TDE1707BFPT

Part No TDE1707BFPT
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side/Lo Side 2-OUT 0.5A 8-Pin SO N T/R / IC SWITCH INTELL PWR 0.5A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type Bipolar
Voltage - Load 6 V to 48 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Non-Inverting
Features 5V Regulated Output
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-SO
Win Source Part Number 088545-TDE1707BFPT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TDE1707BFP
Introduction Date July 19, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TDE1707BFPT CAD Model

Description

The TDE1707BFPT is a sophisticated intelligent power switch (IPS) from STMicroelectronics, designed to drive inductive, resistive, or capacitive loads with enhanced power efficiency and control. This device is particularly suitable for automotive applications, industrial automation, and various control-driven environments where reliability and performance are critical.

Key Features

  • Integrated Power Stage: The TDE1707BFPT features an integrated vertical current flow power MOSFET, providing high current capability with low on-resistance, ensuring efficient power handling and reduced heat dissipation.
  • Smart Protection Systems: It includes a range of protection features such as over-temperature shutdown, overload protection, and short-circuit protection, which contribute to the safety and longevity of both the switch and the load it controls.
  • Diagnostic Functions: This intelligent switch offers diagnostic feedback that can be used to detect and react to faults, enhancing system reliability and simplifying troubleshooting.
  • Control and Flexibility: With a logic-level compatible input and a fast demagnetization of inductive loads, the TDE1707BFPT provides precise control, making it an excellent choice for applications requiring a responsive and adaptable switching solution.
  • Robust Design: The device is encapsulated in a PowerSO-10 package, known for its robustness and enhanced thermal performance, making it suitable for harsh environments.

Applications

The TDE1707BFPT's versatility allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive systems, such as lighting control and motor management
  • Industrial automation, for controlling actuators, sensors, and other peripherals
  • Intelligent power management systems
  • Protection and control circuits in consumer electronics

Conclusion

The TDE1707BFPT from STMicroelectronics stands out as a high-performance intelligent power switch that offers a blend of efficiency, protection, and diagnostic capabilities. Its robust design and flexible application range make it a prime choice for engineers and designers looking to enhance their power control systems with a reliable and intelligent solution.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2923 $52.9230
24+ $4.3424 $104.2176
36+ $4.2067 $151.4412
50+ $4.0710 $203.5500
64+ $3.9353 $251.8592
86+ $3.5282 $303.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,580 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess