EN
  • EN
  • DE

PSC9132QDS

Part No PSC9132QDS
Manufacturer NXP / Nexperia
Catalog RF Evaluation and Development Kits, Boards
Description DEV SYSTEM QONVERGE BSC9132 / BSC9132 series Cellular Development Platform Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Product Status Obsolete
Type Cellular Development Platform
For Use With/Related Products BSC9132
Supplied Contents Board(s), Cable(s), Power Supply
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1028475-PSC9132QDS
Ultra Librarian 3D Model Ultra Librarian PSC9132QDS CAD Model

Description

The NXP PSC9132QDS is a high-performance, power-efficient, multi-core processor designed to cater to the demanding needs of modern embedded computing applications. This processor is part of the QorIQ P series, which is renowned for its exceptional processing capabilities and is widely used in networking, telecommunications, and industrial applications.

Key Features

  • Multi-Core Architecture: The PSC9132QDS features an advanced multi-core design, enabling it to handle multiple tasks simultaneously with ease, resulting in improved system throughput and efficiency.
  • Integrated Acceleration: It comes equipped with integrated acceleration engines for packet parsing, classification, and distribution, which are essential for high-speed data processing in network applications.
  • Energy Efficiency: Designed with energy efficiency in mind, the PSC9132QDS ensures optimal performance per watt, making it an ideal choice for power-sensitive applications.
  • Connectivity: The processor offers a wide array of connectivity options, including Gigabit Ethernet, PCI Express, and USB interfaces, providing versatile connectivity solutions for various system designs.
  • Security: With advanced security features, the PSC9132QDS delivers robust protection against a myriad of cyber threats, which is crucial for maintaining the integrity and confidentiality of data.

Applications

The versatile nature of the PSC9132QDS makes it suitable for a broad range of applications:

  • Enterprise and service provider networking equipment such as routers, switches, and security appliances.
  • Industrial control and automation systems requiring real-time processing and connectivity.
  • Wireless infrastructure, including base station controllers and wireless backhaul equipment.
  • Aerospace and defense systems where reliability and security are paramount.

Technical Specifications

The PSC9132QDS boasts a robust set of technical specifications that underscore its capabilities:

  • Core Count: Multiple cores for parallel processing
  • Frequency: High-frequency operation for demanding workloads
  • Cache: Generous cache sizes for efficient data access
  • Memory: Support for high-speed memory interfaces
  • Thermal Management: Advanced thermal management features for reliable operation in diverse environments

For developers and engineers looking to integrate a powerful processor into their next project, the NXP PSC9132QDS offers a compelling blend of performance, efficiency, and security.

You May Also Be Interested in

MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess