The LM324W from STMicroelectronics is a versatile and widely-used low-power quad operational amplifier that is designed to operate from a single power supply over a wide range of voltages, or if needed, from dual power supplies. This device is characterized by its low power consumption, making it suitable for battery-operated devices and various other applications where power efficiency is crucial.
Key Features
- Wide Gain Bandwidth: The LM324W offers a gain bandwidth product of 1.2 MHz which allows for a wide range of applications, from audio to control systems.
- Low Supply Current: With a low supply current of 1.4 mA typical, this operational amplifier is optimized for low-power applications.
- Operating Voltage Range: It can operate from a wide range of supply voltages, from 3V to 32V in single supply mode or ±1.5V to ±16V in split supply mode, providing design flexibility.
- Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, which is particularly useful for single-supply operation.
- Output Swing: The device provides a large output voltage swing, which is close to the supply rail levels.
- Phase Compensation: Internal frequency compensation ensures stability without external components.
- Low Input Bias Current: The input bias current is low, which minimizes errors in high impedance circuit configurations.
Applications
The LM324W is designed for a multitude of applications in the consumer, industrial, and scientific markets. It is ideal for use in:
- Transducer amplifiers
- DC gain blocks
- Conventional operational amplifier circuits
- Analog filters
- General signal conditioning
- Battery-powered and portable devices
The device's robust design, coupled with its ease of use and integration in various circuits, makes the LM324W a preferred choice for engineers and designers looking for a reliable and efficient operational amplifier. Its ability to operate on a single supply also simplifies circuit design, reducing the complexity and cost of additional power supply components.