EN
  • EN
  • DE

TS635IDT

Part No TS635IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 395967-TS635IDT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS635IDT CAD Model

Description

STMicroelectronics TS635IDT Precision Op-Amp

The TS635IDT is a high-performance operational amplifier from STMicroelectronics, designed to offer a perfect blend of accuracy and reliability for a wide range of applications. This precision op-amp is engineered to provide low noise, high speed, and a stable performance, making it an ideal choice for professional-grade audio equipment, instrumentation, and control systems.

At the core of the TS635IDT is an advanced circuit design that ensures an excellent signal-to-noise ratio. With a bandwidth of 50MHz and a slew rate of 27V/µs, the device is capable of handling rapid signal changes with ease, preserving signal fidelity even under demanding conditions. This makes it well-suited for high-speed signal processing tasks, where maintaining signal integrity is paramount.

The TS635IDT boasts a low input offset voltage of just 900µV max, which minimizes errors in precision applications. Additionally, the low input bias current of 1pA max further enhances the accuracy of the op-amp, ensuring that it can be used in applications requiring high input impedance without significant signal distortion.

With a supply voltage range of 2.7V to 5.5V, the TS635IDT is versatile and can be integrated into both low-voltage and standard 5V systems. Its single-supply operation simplifies power supply design and reduces system complexity, while the rail-to-rail output provides maximum dynamic range, making full use of the power supply voltage.

The device is offered in a small 8-pin Mini-SO package, which is space-saving and ideal for compact designs. Moreover, the TS635IDT features an extended temperature range from -40°C to +125°C, ensuring reliable operation even in harsh environmental conditions.

Overall, the STMicroelectronics TS635IDT operational amplifier is a high-quality component that delivers precision, speed, and flexibility. Whether it's for professional audio, sensor interfaces, or active filtering, the TS635IDT stands out as a robust and precise solution that engineers can depend on for their most critical applications.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess