Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 363031-TDA911
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA911 CAD Model

Description

The TDA911 from STMicroelectronics is a high-performance integrated circuit designed for advanced audio applications. This particular product is a testament to STMicroelectronics' commitment to providing innovative solutions that enhance the audio experience in a variety of devices.

Key Features

  • High-Quality Audio Amplification: The TDA911 offers exceptional sound quality, making it ideal for high-fidelity audio systems.
  • Efficiency: With its advanced design, the TDA911 operates with high efficiency, reducing power consumption and heat dissipation.
  • Flexibility: This versatile IC can be used in multiple audio applications, from home theater systems to automotive audio.
  • Integrated Protection Circuits: The TDA911 includes features to protect against over-temperature, short-circuit, and under-voltage conditions, ensuring reliable operation and longevity.

Applications

The TDA911 is suitable for a wide range of applications that require high-quality audio output. It is commonly used in:

  • Hi-Fi audio systems
  • Home theater receivers
  • Car audio amplifiers
  • Public address systems
  • Active speakers

Technical Specifications

The TDA911 boasts an impressive set of technical specifications that make it a powerful choice for audio amplification needs:

  • Supply Voltage Range: [insert voltage range]
  • Output Power: [insert output power]
  • Total Harmonic Distortion (THD): [insert THD value]
  • Signal-to-Noise Ratio (SNR): [insert SNR value]
  • Integrated features: [list any additional integrated features]

Conclusion

The TDA911 by STMicroelectronics is an excellent choice for any audio enthusiast or professional looking for a high-quality, reliable, and versatile audio amplification solution. With its robust feature set and flexible application potential, the TDA911 stands out as a top-tier component in the realm of audio ICs.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
ECAD model for T-1548Z
Broadcom Limited
Need more? Email Us
ECAD model for T-1549Z
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7336P
Toshiba Semiconductor and Storage
1.26-V Adjustable High-Precision Shunt Regulators
Need more? Email Us
ECAD model for TA76432FT
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7324
Toshiba Semiconductor and Storage
Lowest to $0.3603
ECAD model for TA75339FG
Toshiba Semiconductor and Storage
Op Amp Quad GP ±18V/36V 14-Pin SOP
Lowest to $0.7529
ECAD model for TA75902FG
Mini-Circuits
Lowest to $9.8258
ECAD model for T1-1T-KK81+
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA75558F-TP1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention