Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alpha Wire
Win Source Part Number 1134302-9848
Manufacturer Homepage www.alphawire.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9848 CAD Model

Description

The Alpha Wire 9848 is a multi-conductor cable designed for various industrial and commercial applications. It is known for its durability, flexibility, and reliable signal transmission capabilities. Alpha Wire is a leading manufacturer of high-quality wire, cable, and tubing products.

Applications

  • Industrial Automation: Connecting sensors, actuators, and control systems in manufacturing environments.
  • Data Communication: Transmitting data signals in computer networks and telecommunications systems.
  • Process Control: Connecting instruments and control devices in chemical plants, refineries, and other process industries.
  • Robotics: Wiring robotic arms, controllers, and end-effectors.
  • Medical Equipment: Connecting components within medical devices and instruments.

Features

  • Multiple Conductors: Contains multiple insulated conductors for transmitting multiple signals or power.
  • Shielded Construction: Features a shield (e.g., foil or braid) to protect signals from electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Durable Jacket: Outer jacket made of PVC or other materials to provide abrasion resistance, chemical resistance, and protection from environmental factors.
  • Flexible Design: Designed to withstand bending and flexing without damage to the conductors or insulation.
  • UL Listed/Recognized: Meets Underwriters Laboratories (UL) safety standards for electrical cables.

Benefits

  • Reliable Signal Transmission: Shielded construction minimizes interference, ensuring accurate and reliable data transmission.
  • Increased Durability: Robust jacket protects the cable from harsh environments, extending its service life.
  • Easy Installation: Flexible design allows for easy routing and installation in tight spaces.
  • Reduced Downtime: Durable construction and reliable performance minimize the risk of cable failure, reducing downtime and maintenance costs.
  • Safety Compliance: UL listing/recognition ensures that the cable meets recognized safety standards.

Additional Details

The specific technical specifications for the Alpha Wire 9848 cable, such as the number of conductors, conductor gauge, insulation material, shield type, and jacket material, can be found in the product datasheet. The cable is typically available in various lengths and colors. It is often used with connectors and other accessories to create complete cable assemblies. Proper grounding of the shield is essential to ensure effective EMI/RFI protection. The cable is designed to operate within a specific temperature range. It is important to select the appropriate cable for the intended application to ensure reliable and safe operation.

You May Also Be Interested in

STMicroelectronics
Analog LCD Display Engine for XGA and SXGA Resolutions with Embedded LVDS and RSDS Transmitters
Need more? Email Us
ECAD model for ADE3800SXT
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $13.5722
ECAD model for AD8032ARMZ-REEL
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $5.3729
ECAD model for AD7418ARM
National Semiconductor (TI)
Adjustable Precision Zener Shunt Regulator
Need more? Email Us
ECAD model for 431BIM
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23
Lowest to $3.5656
ECAD model for ADT7301ARTZ
Analog Devices Inc.
Multiple Range, 16-/12-Bit, Bipolar/Unipolar Voltage Output DACs with 2 ppm/°C Reference | IC DAC 16BIT V-OUT 16TSSOP
Lowest to $13.4061
ECAD model for AD5761RBRUZ
Anpec
Low Voltage Adjustable Precision Shunt Regulator
Lowest to $0.4708
ECAD model for APL431L
Fairchild/ON Semiconductor
NPN General Purpose Amplifier
Lowest to $2.8498
ECAD model for 2N3391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention