Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Switch Type Relay, Solenoid Driver
Number of Outputs 2
Output Configuration High Side
Output Type Bipolar
Interface On/Off
Voltage - Load 12V ~ 46V
Voltage - Supply (Vcc/Vdd) 4.75V ~ 10V
Current - Output (Max) 2A
Input Type Non-Inverting
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package Multiwatt-15
Package / Case Multiwatt-15 (Vertical, Bent and Staggered Leads)
Base Product Number L295
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 172410-L295
Ultra Librarian 3D Model Ultra Librarian L295 CAD Model

Description

STMicroelectronics L295

The L295 from STMicroelectronics is a high-current dual switch-motor driver integrated circuit designed for applications requiring bidirectional drive of inductive loads such as relays, solenoids, DC and bipolar stepping motors. It operates directly from a standard supply voltage (up to 46V) and delivers output currents up to 4A.

This robust motor driver features a full H-bridge per channel, allowing for the control of two motors independently in forward or reverse direction. Its versatility is further enhanced by the inclusion of internal control logic, which permits operation in either direction without the need for external diodes. This makes the L295 an ideal choice for simplifying the design and reducing the component count in motor control applications.

The device is equipped with thermal shutdown and non-dissipative overcurrent protection, ensuring reliable performance and safeguarding the IC from potential damage due to overloads or excessive temperatures. Additionally, the L295 has a diode bridge for easy connection to bipolar stepper motors for full micro-stepping control.

Designed with user convenience in mind, the L295 can be used in conjunction with the L297 Stepper Motor Controller, which provides additional features such as chopper mode of operation, phase sequence storage, and on-chip PWM chopper circuits for current control. This combination offers a complete solution for advanced motor control systems.

Key features of the L295 include:

  • Operating supply voltage up to 46V
  • Total DC current up to 4A
  • Low saturation voltage
  • Overtemperature protection
  • Logical "0" input voltage up to 1.5V (high noise immunity)

Whether for industrial, automotive, or consumer applications, the L295 dual switch-motor driver is a reliable and efficient choice for designers looking to implement cost-effective and compact motor control solutions.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S / Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
Lowest to $29.5455
ECAD model for TPSI3050QDWZRQ1
ON Semiconductor
IC PWR DRVR N-CHAN 1:1 SOT23-3
Lowest to $4.9263
ECAD model for NUD3112LT1
Rohm Semiconductor
IC PWR SWITCH P-CHAN 1:1 SOP-J8 / Power Switch/Driver 1:1 P-Channel 6.5A 8-SOP-J
Need more? Email Us
ECAD model for BV1LB150FJ-CE2
Infineon Technologies
SMART HIGH-SIDE POWER SWITCH / Power Switch/Driver 1:1 N-Channel 1.5A PG-DSO-8-44
Lowest to $9.7792
ECAD model for BTT62001EJA
Diodes Incorporated
IC PWR SWITCH P-CH X1-WLB0909-4 / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0909-4
Need more? Email Us
ECAD model for AP22913CN4-7-36
Diodes Incorporated
IC PWR SWITCH N-CH V-QFN4040-17
Need more? Email Us
ECAD model for DPS1135FIA-13
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $3.5910
ECAD model for VN5T016AH-E
Renesas Electronics America
Silicon P Channel MOS FET Series Power Switching
Lowest to $0.2466
ECAD model for RJE0615JSP

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention