EN
  • EN
  • DE

TDA8136

Part No TDA8136
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description DUAL 12V REGULATOR WITH DISABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266292-TDA8136
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8136 CAD Model

Description

STMicroelectronics TDA8136 Voltage Regulator

The TDA8136 from STMicroelectronics is a robust, high-performance voltage regulator designed to cater to a wide array of applications requiring a stable and reliable power supply. This integrated circuit is tailored to deliver exceptional performance in terms of voltage regulation, thermal protection, and efficiency, making it an ideal choice for designers looking to enhance the power management capabilities of their electronic products.

Key Features

  • Dual Voltage Regulator: The TDA8136 provides two regulated voltages, which can be used to power different sections of electronic systems, such as microprocessors and their peripherals.
  • High Current Capability: It is capable of delivering high output currents, making it suitable for applications requiring significant power.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even with a minimal difference between the input and output voltages, thereby improving overall energy efficiency.
  • Overtemperature Protection: The device includes a thermal shutdown mechanism that protects it from damage due to excessive heat, enhancing its reliability and longevity.
  • Short-Circuit Protection: To safeguard against potential damage caused by short circuits, the TDA8136 incorporates short-circuit protection at the output, ensuring the device and the system remain safe.

Applications

The versatility of the TDA8136 makes it suitable for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Computer and office equipment
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the TDA8136 is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the high standards expected by the industry. Customers can rely on the TDA8136 for consistent performance and durability in their applications.

Technical Support and Resources

Designers and engineers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of the TDA8136 into their projects. STMicroelectronics also provides technical support to assist with any questions or challenges that may arise during the design process.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess