EN
  • EN
  • DE

TDA7851A

Part No TDA7851A
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP QUAD BRIDGE FLEXIWATT27
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 75W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package 27-Flexiwatt (Vertical)
Dimension 27-Flexiwatt (Formed Leads)
Win Source Part Number 1106623-TDA7851A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7851A CAD Model

Description

STMicroelectronics TDA7851A - High-Performance Car Radio Amplifier

The TDA7851A is a cutting-edge audio amplifier IC designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This powerful integrated circuit is specifically engineered to deliver high-quality sound for automotive audio applications, making it an ideal choice for car radio systems that demand superior acoustic performance and reliability.

The TDA7851A is a part of STMicroelectronics' renowned audio amplifier product line and is built to provide an exceptional audio experience. With its advanced technology, the TDA7851A offers an impressive output power capability, making it capable of driving speakers directly and ensuring high-fidelity sound reproduction even in the challenging automotive environment.

Featuring a flexible quad-bridge configuration, the TDA7851A allows for multiple speaker connection setups, including 4-channel, 2-channel, and even 1-channel (subwoofer) configurations. This versatility ensures that the amplifier can cater to a wide range of car audio system designs, from basic setups to more complex, high-performance arrangements.

The TDA7851A boasts a low distortion ratio and a wide frequency response, ensuring that the audio output is clear, crisp, and true to the original recording. Additionally, the amplifier incorporates advanced features such as standby and mute functions, which help in reducing power consumption and eliminating unwanted noise when the audio system is not in use.

STMicroelectronics has also designed the TDA7851A with an emphasis on thermal protection and short-circuit protection, which safeguard the amplifier and the connected speakers from potential damage due to overheating or electrical faults. This makes the TDA7851A not only powerful but also a reliable choice for automotive audio systems.

In summary, the TDA7851A from STMicroelectronics is a top-of-the-line audio amplifier that delivers high power output, excellent sound quality, and robust protection features. Its versatility and performance make it a prime choice for car manufacturers and audio enthusiasts looking to enhance the in-vehicle entertainment experience.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess