EN
  • EN
  • DE

MAX9890BEBL+TG075

Part No MAX9890BEBL+TG075
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 312506-MAX9890BEBL+TG075
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9890BEBL+TG075 CAD Model

Description

MAX9890BEBL+TG075 Product Image

The MAX9890BEBL+TG075 is a state-of-the-art audio amplifier integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient audio solution is engineered to deliver high-quality sound amplification with minimal power consumption, making it an ideal choice for portable and space-constrained applications.

This audio amplifier IC is well-suited for a variety of devices, including smartphones, tablets, laptops, portable media players, and other gadgets where superior audio performance and extended battery life are essential. The MAX9890BEBL+TG075 boasts a low 0.003% total harmonic distortion plus noise (THD+N) at 1kHz, ensuring crystal-clear audio reproduction that can satisfy even the most discerning audiophiles.

Among its key features, the MAX9890BEBL+TG075 offers a differential input architecture, which significantly reduces common-mode noise and improves sound quality. The device also incorporates Maxim's proprietary low-emission technology, which minimizes electromagnetic interference (EMI), allowing for seamless integration into RF-sensitive environments without compromising audio fidelity or device performance.

The amplifier's flexible power supply range, from 2.7V to 5.5V, allows it to be powered by a variety of sources, adapting to different system designs. Additionally, the MAX9890BEBL+TG075 includes built-in thermal overload protection, ensuring reliable operation under a wide range of temperature conditions and safeguarding the IC from potential damage due to overheating.

Maxim Integrated has packaged the MAX9890BEBL+TG075 in a compact, lead-free, 20-pin TQFN package with a specified operating temperature range of -40°C to +85°C. This small footprint not only conserves board space but also supports the design of sleek and slim consumer electronics without compromising on audio quality.

In summary, the MAX9890BEBL+TG075 is a high-performance, energy-efficient audio amplifier that represents Maxim Integrated's commitment to delivering superior sound and innovative technology in a compact form factor.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess