EN
  • EN
  • DE

STA680

Part No STA680
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RECEIVER AM/FM 168LFBGA  /  series RF Receiver AM, FM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Modulation or Protocol AM, FM
Applications Automotive Audio
Current - Receiving 90mA
Data Interface PCB, Surface Mount
Memory Size 512MB
Voltage - Supply 1.2V
Mounting SMD (SMT)
Package / Case 168-LFBGA, CSPBGA
Base Product Number STA680
Standard Package 189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235899-STA680
Ultra Librarian 3D Model Ultra Librarian STA680 CAD Model

Description

The STA680 is a highly integrated audio processing solution designed by STMicroelectronics, tailored for advanced car radio and multimedia systems. This sophisticated audio processor combines high-quality audio performance with a wide array of features to enhance the in-vehicle audio experience.

Key Features

  • High-Quality Audio: The STA680 delivers exceptional sound quality with advanced features such as a multi-band equalizer, dynamic range compression, and volume control, ensuring an immersive audio experience.
  • Multiple Audio Sources: It supports various audio sources, including AM/FM radio, CD/DVD playback, and digital audio via its auxiliary inputs, providing flexibility for users to enjoy their favorite music from any source.
  • Connectivity: With its built-in interfaces for I²S, TDM, and SPDIF, the STA680 allows for seamless integration with other digital audio components and systems.
  • Advanced Signal Processing: The processor comes equipped with sophisticated signal processing capabilities, including noise reduction, echo cancellation, and bass enhancement, to deliver a pristine audio experience.

Applications

The STA680 is ideal for a wide range of applications within the automotive sector, including:

  • High-end car radio systems
  • Infotainment and multimedia systems
  • Navigation and telematics solutions

Technical Specifications

The STA680 boasts a robust set of technical specifications that include:

  • Advanced 24-bit processing for high-fidelity audio
  • Support for a wide range of audio codecs and formats
  • Low-power operation for reduced energy consumption
  • Extended temperature range suitable for automotive environments

Summary

In summary, the STA680 from STMicroelectronics is a versatile and powerful audio processor that offers a comprehensive solution for automotive audio systems. Its combination of high-quality audio processing, connectivity options, and robust performance make it an ideal choice for manufacturers looking to enhance the audio experience in their next-generation vehicles.

You May Also Be Interested in

Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7799 $59.5598
5+ $24.4348 $122.1740
7+ $23.6712 $165.6984
9+ $22.9076 $206.1684
12+ $22.1440 $265.7280
16+ $19.8533 $317.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess