EN
  • EN
  • DE

TDA75610S-8ZT

Part No TDA75610S-8ZT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 45W 27FLEXIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (SMD)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 27-Flexiwatt (Formed Leads)
Case / Package 27-Flexiwatt (SMD)
Family Name TDA75610
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936312-TDA75610S-8ZT
Ultra Librarian 3D Model Ultra Librarian TDA75610S-8ZT CAD Model

Description

The TDA75610S-8ZT is a cutting-edge audio amplifier integrated circuit brought to you by STMicroelectronics, a global leader in semiconductor solutions. This high-performance chip is designed to deliver superior audio quality with high power efficiency, making it an ideal choice for automotive audio applications.

Key Features

  • High Output Power: The TDA75610S-8ZT is capable of delivering an impressive output power that can drive speakers directly, ensuring loud and clear sound reproduction for an enhanced audio experience in vehicles.
  • Flexibility: This chip supports various configurations, allowing designers to implement it in multiple-channel setups, catering to different audio system requirements.
  • Advanced Technology: It incorporates STMicroelectronics' proprietary BCD (Bipolar-CMOS-DMOS) technology, which enables the integration of analog and digital circuits on the same chip, thereby reducing size and improving performance.
  • Power Efficiency: The TDA75610S-8ZT is designed for high efficiency, which reduces energy consumption and minimizes heat generation, enhancing the system's reliability and longevity.
  • Protection Features: It comes with built-in protection systems, including short-circuit protection, thermal shutdown, and load dump voltage surge protection, ensuring the safety and durability of the audio system.

Applications

The TDA75610S-8ZT is primarily intended for use in automotive audio systems, where its high power output and robustness are crucial. It is suitable for car radios, infotainment systems, navigation units, and other in-vehicle audio applications that require high-quality sound amplification.

Product Summary

STMicroelectronics' TDA75610S-8ZT represents a blend of performance, efficiency, and reliability. Its advanced features make it a leading choice for automotive manufacturers and audio system designers who demand the best audio performance without compromising on power consumption or safety. With its flexible configurations and protective measures, the TDA75610S-8ZT stands out as a top-tier audio amplifier solution in the automotive industry.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9791 $63.8328
18+ $6.5469 $117.8442
28+ $6.3423 $177.5844
38+ $6.1377 $233.2326
49+ $5.9332 $290.7268
66+ $5.3194 $351.0804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess