EN
  • EN
  • DE

DS3882E+C

Part No DS3882E+C
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL CNTRLR DUAL 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type CCFL Controller
Frequency 40kHz to 100kHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 12mA
Dimming Yes
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1034903-DS3882E+C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3882E+C CAD Model

Description

Maxim Integrated DS3882E+C LED Controller

The DS3882E+C from Maxim Integrated is a state-of-the-art LED controller designed to provide a comprehensive solution for managing complex lighting systems. This device is particularly suited for applications that require precise control over multiple LEDs, such as architectural lighting, display backlighting, and industrial illumination systems.

The DS3882E+C boasts an array of features that make it an ideal choice for designers looking to implement an advanced LED control system. With its integrated circuitry, this controller can manage up to eight LED strings, ensuring uniform brightness across all LEDs and compensating for any variations in forward voltage or temperature. This results in consistent lighting performance and improved overall visual quality.

One of the key advantages of the DS3882E+C is its support for PWM (Pulse Width Modulation) dimming, which allows for smooth and flicker-free adjustment of LED brightness. This feature is essential for applications where the quality of light is paramount, and it enables the creation of dynamic lighting effects that can enhance the ambiance of any space.

The controller is also designed with protection features in mind, offering open-circuit, short-circuit, and over-temperature protection. These safeguards help to ensure the longevity and reliability of the lighting system, preventing damage to the LEDs and associated circuitry due to abnormal operating conditions.

For ease of integration, the DS3882E+C comes in a compact 24-pin TSSOP package, making it suitable for space-constrained applications. Additionally, the device can be configured and controlled via an I²C-compatible serial interface, providing designers with flexibility and programmability to tailor the lighting system to specific requirements.

In summary, the Maxim Integrated DS3882E+C LED controller is a versatile and robust solution for managing high-performance LED lighting systems. Its combination of precision control, dimming capabilities, and protective features make it an excellent choice for a wide range of lighting applications where quality and reliability are of utmost importance.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Maxim Integrated
Lowest to $1.3456
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess