EN
  • EN
  • DE

TDA7512FBA

Part No TDA7512FBA
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description TDA7512FBA St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098901-TDA7512FBA
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7512FBA CAD Model

Description

The TDA7512FBA from STMicroelectronics is a state-of-the-art car radio integrated circuit that brings together an impressive array of features to enhance the in-vehicle audio experience. Designed with cutting-edge technology, this advanced audio processor is ideal for automotive manufacturers and hobbyists looking to incorporate high-quality sound systems into their vehicles.

Key Features

  • Integrated Signal Processor: The TDA7512FBA boasts a built-in signal processor that ensures outstanding sound quality, with noise reduction and clear audio reproduction across various formats.
  • FM/AM Tuner: Equipped with an FM/AM tuner, it allows for seamless radio reception, ensuring users have access to their favorite stations while on the move.
  • Multiple Input Sources: This IC supports a variety of input sources, including auxiliary inputs, which means it can easily interface with other in-vehicle entertainment systems or external devices.
  • Advanced Connectivity: With options for I²C-bus control interfaces, the TDA7512FBA can be integrated into a broader car entertainment system, allowing for sophisticated control schemes and interaction with other on-board electronics.

Applications

The flexibility and high-quality output of the TDA7512FBA make it suitable for a wide range of automotive audio applications, including:

  • Standard and high-end car radios
  • Car multimedia systems
  • Audio systems with advanced user interfaces

Technical Specifications

The TDA7512FBA operates over a wide supply voltage range and offers robust protection features. Its technical specifications include:

  • Supply voltage range: 6V to 18V
  • Low quiescent current
  • Protection against load dump voltage surges
  • Thermal shutdown and overheat protection

With its combination of audio processing capabilities, connectivity options, and robust design, the STMicroelectronics TDA7512FBA is a top choice for developers looking to create superior in-car audio experiences.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess