EN
  • EN
  • DE

OZ970GN

Part No OZ970GN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264868-OZ970GN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ970GN CAD Model

Description

The OZ970GN is a high-efficiency, cold cathode fluorescent lamp (CCFL) controller designed for LCD backlighting applications. Manufactured by O2Micro, this integrated circuit (IC) offers advanced features for driving CCFL lamps in a variety of display sizes. It incorporates a direct PWM dimming control, providing accurate brightness adjustment and excellent light output stability. This device is optimized for notebook computers, LCD monitors, and other portable devices requiring reliable and efficient CCFL backlighting.

Applications:

  • LCD Monitors
  • Notebook Computers
  • Portable DVD Players
  • Industrial Displays

Features:

  • High-Efficiency CCFL Controller
  • Direct PWM Dimming Control
  • Integrated Protection Features (Over-Voltage, Over-Current, Short-Circuit)
  • Wide Input Voltage Range
  • Adjustable Operating Frequency
  • Soft-Start Functionality

Benefits:

  • Enhanced Display Brightness and Uniformity
  • Improved Power Efficiency, Reducing Battery Consumption
  • Reliable Operation Due to Built-in Protection Circuits
  • Precise Brightness Control for Optimal Viewing Experience
  • Simplified System Design with Integrated Functionality

Additional Details:

The OZ970GN utilizes a push-pull or half-bridge topology to drive the CCFL lamp, providing a stable and efficient power conversion. It features a wide input voltage range, making it suitable for various power supply configurations. The direct PWM dimming control allows for precise adjustment of the lamp brightness, ensuring optimal viewing experience in different ambient lighting conditions. Integrated protection features, such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP), safeguard the IC and the CCFL lamp from potential damage. The adjustable operating frequency allows for optimization of the inverter circuit for specific lamp characteristics and application requirements. Furthermore, the soft-start functionality minimizes stress on the components during startup, enhancing the overall system reliability. The OZ970GN is typically available in a small form factor package, making it ideal for space-constrained applications. This device provides a cost-effective and high-performance solution for CCFL backlighting in a wide range of LCD display applications.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess