EN
  • EN
  • DE

TDA7498L

Part No TDA7498L
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP D STEREO 80W POWERSSO36 / 80 watt + 80 watt dual BTL class-D audio amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 80W x 2 at 6Ohm
Supply Voltage (V) 14V ~ 36V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package PowerSSO-36 EPU
Manufacturer Package 36-PowerFSOP
Part Number Series TDA7498
Manufacturer Pack Quantity 49
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809679-TDA7498L
Ultra Librarian 3D Model Ultra Librarian TDA7498L CAD Model

Description

The TDA7498L by STMicroelectronics is a cutting-edge audio amplifier that operates on Class D amplification technology. This high-efficiency amplifier is designed to provide a high-quality audio experience while minimizing power loss and heat generation. It's an ideal choice for a wide range of applications, including home audio systems, active speakers, and compact audio solutions.

Key Features

  • Output Power: The TDA7498L delivers up to 2 x 40W into 8 Ohm speakers with excellent audio performance, ensuring clear and powerful sound reproduction.
  • High Efficiency: With its Class D operation, it offers greater than 90% efficiency, significantly reducing energy consumption and the need for bulky heat sinks.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 6V to 36V, providing design flexibility for various applications.
  • Advanced Protection: It comes equipped with a full array of protection features, including short-circuit protection, thermal overload protection, and a mute and standby function for additional safety and power conservation.
  • Single-ended or Differential Inputs: The TDA7498L supports both single-ended and differential input signals, offering versatility in system design.
  • Compact Footprint: The amplifier is available in a compact VFQFPN 36 lead package, allowing for space-saving designs.

Applications

The TDA7498L is suitable for a diverse range of applications, including:

  • Home theater systems and Hi-Fi audio
  • Active loudspeakers
  • Soundbars and TV audio systems
  • Wireless speakers and docking stations

With its combination of power, efficiency, and audio fidelity, the TDA7498L from STMicroelectronics stands out as a top choice for audio amplifier solutions. Whether you're designing a sophisticated home audio system or a compact portable speaker, the TDA7498L offers the performance and features needed to create an exceptional audio experience.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1321 $64.1889
20+ $5.8512 $117.0240
31+ $5.6687 $175.7297
43+ $5.4863 $235.9109
55+ $5.3026 $291.6430
73+ $4.7551 $347.1223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess