EN
  • EN
  • DE

TDA7496SSA

Part No TDA7496SSA
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1098899-TDA7496SSA
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7496SSA CAD Model

Description

The TDA7496SSA from STMicroelectronics is a high-quality, dual bridge audio amplifier that is designed for a wide range of applications in the audio domain. This compact, integrated circuit is capable of delivering impressive sound quality with a high level of efficiency, making it an ideal choice for both professional and consumer audio applications.

Key Features

  • Power Output: The TDA7496SSA can deliver up to 5 watts of continuous RMS power per channel into a 4-ohm load, with a maximum of 6 watts per channel under certain conditions, ensuring robust sound output for its size.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 6V to 18V, providing flexibility in various power supply scenarios.
  • Minimal External Components: Designed for ease of use, the TDA7496SSA requires very few external components, which can help reduce overall system cost and complexity.
  • High Efficiency: With its high efficiency, the amplifier ensures low power dissipation, thus reducing the need for heat sinks and enabling the use in compact electronic devices.

Applications

The TDA7496SSA is versatile and can be used in a range of audio applications, including:

  • TV sets and monitors with audio playback capabilities
  • Portable and desktop audio systems
  • Multimedia devices and sound bars
  • Small footprint active speakers

Technical Specifications

The TDA7496SSA provides a high signal-to-noise ratio and low harmonic distortion, ensuring clear audio reproduction. It features a mute function that can be activated via a dedicated pin, allowing the user to easily disable the sound output without powering down the entire system. Additionally, it includes built-in protection circuits against overtemperature, output DC offset, and short circuits, contributing to its reliability and durability in various operating conditions.

In summary, the TDA7496SSA from STMicroelectronics is a powerful, efficient, and reliable audio amplifier solution suitable for a wide array of audio applications. Its high-quality audio performance, combined with its ease of integration, makes it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess