EN
  • EN
  • DE

TDA7454

Part No TDA7454
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 4 x 35W HIGH EFFICIENCY QUAD BRIDGE CAR RADIO AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 60W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -55°C ~ 150°C (TJ)
Manufacturer Package 25-Flexiwatt (Vertical)
Package 25-Flexiwatt (Formed Leads)
RoHS State Request Verification
Win Source Part Number 1266209-TDA7454
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7454
Introduction Date October 14, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TDA7454 CAD Model

Description

The TDA7454 from STMicroelectronics is a state-of-the-art audio power amplifier designed for high-quality sound applications. This integrated circuit is part of STMicroelectronics' esteemed audio processor portfolio and is specifically engineered to deliver a high output power with superior audio performance and minimal distortion.

Key Features

  • High Output Power: The TDA7454 is capable of delivering an impressive amount of power, making it suitable for a wide range of audio applications, from home theater systems to automotive audio.
  • Flexibility: With multiple input channels and the ability to function in various configurations, this amplifier offers flexibility for designers to implement in different audio systems.
  • Low Distortion: The device is designed to produce a clear and clean audio signal, minimizing distortion even at high power levels, ensuring high-quality sound reproduction.
  • Thermal Protection: The TDA7454 includes thermal shutdown protection, safeguarding the device from overheating and ensuring long-term reliability.
  • Short-Circuit Protection: This feature protects the amplifier from damage due to short circuits, adding an extra layer of security to your audio system.
  • Multiple-Watt Configurations: The amplifier can operate in different watt configurations, allowing for customization based on the requirements of the audio system it is integrated into.

Applications

The TDA7454 is versatile and can be used in a variety of applications. Its high power output makes it an excellent choice for automotive audio systems, where robust sound and reliability are essential. Additionally, it can be used in home theater systems, multimedia setups, and other high-fidelity audio applications where quality cannot be compromised.

Conclusion

With its combination of power, performance, and protection features, the TDA7454 from STMicroelectronics stands out as a top choice for audio professionals and enthusiasts alike. Whether you're designing a system for a car, a living room, or a professional setting, the TDA7454 offers the quality and reliability that STMicroelectronics is known for.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1328 $60.6640
11+ $9.9552 $109.5072
16+ $9.6441 $154.3056
22+ $9.3330 $205.3260
28+ $9.0219 $252.6132
38+ $8.0886 $307.3668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess