Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer DFRobot
Platform Gravity
Type Sensor
Function Infrared (IR) Distance
Utilized IC / Part GP2Y0D810Z0F
Contents Board, Cable
Win Source Part Number 775071-SEN0042
Popularity Medium
Supply and Demand Status Limited
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SEN0042 CAD Model

Description

The DFRobot SEN0042 is an infrared (IR) distance sensor board that comes with a cable.

  • Sensor Type: Infrared (IR) distance sensor
  • IC: GP2Y0D810Z0F
  • Platform: Gravity
  • Manufacturer: China
  • Package Includes: board and cable
  • Estimated EOL Date: 2027
  • Supply and Demand Status: limited

You May Also Be Interested in

Adafruit Industries LLC
STEMMA QT SCD-41 CO2 HUMID TEMP / SCD41 Carbon Dioxide (CO2), Humidity, Temperature Sensor Qwiic, STEMMA QT Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 5190
OSEPP Electronics LTD
ULTRASONIC SENSOR MODULE
Need more? Email Us
ECAD model for HC-SR04
Seeed Technology Co., Ltd
GROVE MINI TRACK BALL / AN48841B/STM32F103C8T6 Microcontroller Grove Board 64MHz CPU
Need more? Email Us
ECAD model for 101020091
Seeed Technology Co., Ltd
GROVE LOUDNESS SENSOR / LM2904 Analog Sound Sensor Grove Board
Lowest to $87.7022
ECAD model for 101020063
Digilent, Inc.
PMOD SF3 32MB SERIAL NOR FLASH
Need more? Email Us
ECAD model for 410-340
Adafruit Industries LLC
ADAFRUIT LSM6DS3TR-C 6-DOF ACCEL
Need more? Email Us
ECAD model for 4503
Texas Instruments
SENSORS BOOSTERPACK PLUG-IN MODU / BME280/BMM150/BMI160/TMP007 Accelerometer/Ambient Light/Infrared Temperature/Gyroscope/Pressure/Temperature and Humidity Sensor Extension Board
Need more? Email Us
ECAD model for BOOSTXL-SENSORS
Olimex LTD
UEXT BOARD HMC5883L COMPASS / 3-AXIS DIGITAL COMPASS WITH 12-BIT ADC
Need more? Email Us
ECAD model for MOD-HMC5883L
SparkFun Electronics
SPARKFUN MICROSD SHIELD
Need more? Email Us
ECAD model for DEV-12761

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention