EN
  • EN
  • DE

TDA7438D013TR

Part No TDA7438D013TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO DGTL 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 6 V to 10.2 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SO
Win Source Part Number 362462-TDA7438D013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7438D013TR CAD Model

Description

STMicroelectronics TDA7438D013TR Integrated Circuit

The TDA7438D013TR is a sophisticated audio processor integrated circuit (IC) from STMicroelectronics, a global leader in semiconductor solutions. This IC is designed to provide advanced signal processing capabilities for car radio and Hi-Fi systems, ensuring high-quality audio performance for users seeking a premium listening experience.

At its core, the TDA7438D013TR features a 3-band digitally controlled audio processor. This allows for precise adjustment of bass, midrange, and treble frequencies, enabling the user to tailor the audio output to their preferences or to compensate for acoustic deficiencies in the listening environment. The digital control interface provides a high degree of flexibility and ease of integration into various audio systems.

The device comes in a small outline package, specifically the SO-28 (Small Outline Package with 28 leads), which is designed for space-saving and efficient PCB layout. The TDA7438D013TR also includes an I²C bus interface, which facilitates communication with microcontrollers or other digital systems. This interface allows for seamless integration into modern automotive and consumer audio applications where digital control is a standard requirement.

Key features of the TDA7438D013TR include:

  • Volume control with a wide range of adjustment
  • Independent speaker control for balance and fader functions
  • Soft mute and loudness functions for enhanced audio control
  • Programmable tone control to customize the audio curve
  • Input multiplexer with selectable gain for multiple audio sources

STMicroelectronics has designed the TDA7438D013TR with reliability in mind, ensuring that it can withstand the demanding conditions commonly found in automotive environments. This includes protection against electrostatic discharge and low power consumption for energy-efficient operation.

Whether for automotive entertainment systems, home audio setups, or other consumer audio applications, the TDA7438D013TR from STMicroelectronics represents a versatile and reliable choice for high-fidelity audio processing. Its combination of digital precision and analog warmth makes it an excellent component for any audio enthusiast or professional seeking to enhance the auditory experience.

You May Also Be Interested in

Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess