Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Audio Systems
Number of Channels 4
Supply Voltage - Operating 6 V to 10.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SO
Win Source Part Number 111155-TDA7401013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7401013TR CAD Model

Description

STMicroelectronics TDA7401013TR Product Overview

The TDA7401013TR is a high-performance integrated circuit from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This state-of-the-art chip is part of STMicroelectronics' extensive portfolio of semiconductor solutions that are known for their reliability, efficiency, and innovation.

Key Features

  • Advanced Technology: Manufactured with cutting-edge semiconductor technology, the TDA7401013TR offers exceptional performance and power efficiency.
  • High Integration: The device integrates multiple functions into a single chip, which helps to minimize the footprint and reduce the complexity of the circuit design.
  • Versatility: This component is suitable for a wide range of applications, including automotive, industrial, and consumer electronics, demonstrating its adaptability to different market needs.
  • Durability: Built to withstand harsh environments, the TDA7401013TR is robust and reliable, ensuring a long operational lifespan even under challenging conditions.

Applications

The versatile nature of the TDA7401013TR makes it an ideal choice for various applications. It can be used in power management systems, audio amplifiers, and control units across different sectors. Automotive electronics, such as infotainment systems and advanced driver-assistance systems (ADAS), benefit significantly from the chip's performance and compact size. In the industrial space, the TDA7401013TR can be found in automation systems, where precision and efficiency are paramount. Additionally, consumer electronics like smart home devices and portable gadgets leverage the chip's features to enhance user experience and extend battery life.

Quality and Support

STMicroelectronics is committed to delivering high-quality products, and the TDA7401013TR is no exception. It undergoes rigorous testing and quality assurance processes to meet industry standards and customer expectations. Moreover, STMicroelectronics provides comprehensive technical support for their products, including detailed datasheets, application notes, and design resources to assist engineers in integrating the TDA7401013TR into their projects seamlessly.

With its impressive features, broad application range, and backed by STMicroelectronics' reputation for excellence, the TDA7401013TR is an exceptional choice for designers looking to enhance their electronic systems with a reliable and efficient integrated circuit.

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
ECAD model for D2-71683-LR
Texas Instruments
IC MODULATOR 32VQFN / Externally Modulated Laser Driver
Lowest to $31.6137
ECAD model for ONET1131ECRSMR
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Lowest to $2.3459
ECAD model for BD37512FS-E2
Texas Instruments
IC AUDIO TRANSCEIVER 48TQFP / Integrated Digital Audio Interface Receiver and Transmitter
Lowest to $17.6414
ECAD model for DIX4192TPFBRQ1
Texas Instruments
IC MODULATOR 64TQFP / 8-Channel Digital Audio PWM Processor
Lowest to $18.4972
ECAD model for TAS5518CPAGR
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ECAD model for BD37542FS-E2
STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $1.6700
ECAD model for TDA7729
AKM Semiconductor Inc.
IC SAMPLE RATE CONVERTER 64LQFP / 8ch 216kHz / 24-Bit Asynchronous SRC
Lowest to $700.7004
ECAD model for AK4128AEQ
Microchip Technology
IC DEMOD MONO FM FOR TV 14SOIC
Need more? Email Us
ECAD model for U2861B-MFPY 71

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.5345 $66.4140
29+ $4.5410 $131.6890
45+ $4.3991 $197.9595
61+ $4.2572 $259.6892
79+ $4.1153 $325.1087
106+ $3.6896 $391.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,630 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention