EN
  • EN
  • DE

TDA7375A

Part No TDA7375A
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 2 x 37W DUAL/QUAD POWER AMPLIFIER FOR CAR RADIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1266178-TDA7375A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7375A CAD Model

Description

The TDA7375A is a versatile and high-performance audio amplifier produced by STMicroelectronics. Designed to deliver an exceptional audio experience, this integrated circuit is a part of STMicroelectronics' extensive range of car radio amplifier solutions. The TDA7375A is particularly suitable for modern car radio applications, but its flexibility makes it a great choice for a variety of audio systems.

Key Features

  • Power Output: The TDA7375A is capable of delivering up to 4 x 30W of power output into 4 ohms, with low distortion, ensuring clear and powerful sound reproduction.
  • Flexibility: This amplifier can be used in a quad bridge configuration or in a dual bridge/two single-ended configuration, providing design flexibility to meet different system requirements.
  • Standby and Mute Functions: It includes standby and mute functions which allow for reduced power consumption and prevent the possibility of popping sounds during turn-on and turn-off sequences.
  • Protection Systems: The device comes with a full suite of protection features, including short-circuit protection, overload protection, and thermal shutdown, ensuring reliability and safety.

Applications

The TDA7375A's robust design and high-quality sound output make it an ideal choice for a range of applications, including:

  • Car radio amplifiers
  • Automotive multimedia systems
  • Hi-Fi audio systems

Technical Specifications

  • Supply Voltage Range: 8V to 18V
  • Signal-to-Noise Ratio: Superior SNR for high-quality audio output
  • Input Multiplexer: An input multiplexer is included, allowing the selection of multiple audio sources.

In conclusion, the TDA7375A from STMicroelectronics is a high-quality, flexible audio amplifier that offers both performance and reliability for automotive and consumer audio applications. With its advanced features and protective circuitry, it represents a sound investment for any audio system designer looking for a robust and powerful audio amplification solution.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess