Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Audio Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 10.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SO
Win Source Part Number 215966-TDA7348D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7348D CAD Model

Description

The TDA7348D is an advanced audio processor IC designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is specifically tailored for sophisticated car radio applications and provides a comprehensive solution for modern audio signal processing needs.

Key Features

  • Sound Processor: The TDA7348D is equipped with a high-quality sound processor that offers a variety of audio adjustments, such as volume, balance, fader, and tone controls (bass and treble). This enables fine-tuning of the audio output to match the acoustics of the vehicle's interior and the listener's preference.
  • Multiple Input Channels: It features four independent input channels, which allows for seamless integration with different audio sources, such as CD players, radios, or external auxiliary inputs.
  • Speaker Outputs: The device supports four speaker outputs with independent mute and standby functions, providing flexibility in audio system design and power management.
  • Low Distortion: The TDA7348D ensures low levels of noise and distortion, resulting in clear and high-fidelity audio reproduction.
  • I<sup>2C Bus Control: It incorporates an I<sup>2C bus control interface that allows easy communication with microcontrollers for setting and retrieving the processor's functions and modes.
  • Flexible Supply Voltage: The IC operates over a wide supply voltage range, making it suitable for various automotive power systems.

Applications

The TDA7348D is primarily used in the automotive industry, particularly for car radio and audio systems that require high-quality sound processing capabilities. Its robust design and flexible features make it an ideal choice for manufacturers looking to enhance the audio experience in vehicles.

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The TDA7348D is built to meet the stringent requirements of automotive applications, ensuring long-term performance and durability under various conditions.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Lowest to $12.3314
ECAD model for SI8244CB-D-IS1
Microsemi Corporation
IC VOICE PROCESSOR CODEC 56QFN / Voice Processor with Dual Narrow Band Codec 56-Pin QFN EP Tray
Lowest to $19.2046
ECAD model for ZL38012LDG1
Texas Instruments
IC DETECTION SWITCH 16DSBGA / Autonomous Audio Accessory Detection and Configuration Switch
Lowest to $0.7800
ECAD model for TS3A227EYFFR
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4
Texas Instruments
IC AUDIO TRANSCEIVER 48TQFP / Integrated Digital Audio Interface Receiver and Transmitter
Lowest to $17.6414
ECAD model for DIX4192TPFBRQ1
AKM Semiconductor Inc.
IC SAMPLE RATE CONVERTER 64LQFP / 8ch 216kHz / 24-Bit Asynchronous SRC
Lowest to $700.7004
ECAD model for AK4128AEQ
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $16.4211
ECAD model for BD34701KS2
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ECAD model for LV3328PM-TLM-E
Texas Instruments
IC DGTL AUD LIPSYNC DELAY 16VQFN / Stereo Digital Audio Multimedia
Lowest to $10.0211
ECAD model for TPA5052RSAT

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1020 $73.5700
80+ $1.7248 $137.9840
120+ $1.6708 $200.4960
160+ $1.6171 $258.7360
210+ $1.5631 $328.2510
280+ $1.4015 $392.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention