EN
  • EN
  • DE

TDA7310

Part No TDA7310
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description SERIAL BUS CONTROLLED AUDIO PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215932-TDA7310
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7310 CAD Model

Description

The TDA7310 from STMicroelectronics is a sophisticated audio processor specifically designed for the high demands of automotive audio applications. This integrated circuit is capable of transforming the in-car audio experience, offering a range of features that enhance the sound quality and user control.

Key Features:

  • Volume Control: The TDA7310 comes with a digitally controlled volume adjustment, allowing for precise sound level management.
  • Four Stereo Inputs: It provides four independent stereo inputs, which means users can connect multiple audio sources and switch between them with ease.
  • Bass and Treble Control: Users can tailor their audio experience with the onboard bass and treble control, ensuring that the sound output matches their preferences.
  • Balance and Fader Processor: The balance and fader processor allows for sound distribution adjustments across different speakers within the vehicle, offering a customized listening environment.
  • Speaker Output: It can directly drive speakers, providing a simplified system design by reducing the number of components required.

Applications:

The TDA7310 is ideal for a variety of automotive audio systems, from basic setups to more complex, multi-speaker arrangements. It can be used in car radios, multimedia systems, and navigation units where audio quality and control are paramount.

Technical Specifications:

  • Supply Voltage Range: 8V to 10.5V
  • Low Distortion
  • Low Noise
  • I²C Bus Controlled

STMicroelectronics has designed the TDA7310 with a focus on performance and user experience. The integration of multiple audio processing functions within a single chip makes it a compact, efficient solution for automotive audio systems. With its robust design and wide range of features, the TDA7310 is a standout choice for enhancing the audio capabilities of any vehicle.

You May Also Be Interested in

Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess