EN
  • EN
  • DE

N2DMTR

Part No N2DMTR
Manufacturer STMicroelectronics
Catalog Infrared, UV, Visible Emitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 740379-N2DMTR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian N2DMTR CAD Model

Description

STMicroelectronics N2DMTR - A Robust MEMS Motion Sensor

The N2DMTR from STMicroelectronics is a cutting-edge microelectromechanical system (MEMS) motion sensor that offers a perfect blend of performance, reliability, and versatility. Designed to cater to the demanding needs of modern applications, this sensor is an ideal choice for a wide range of industries, including automotive, industrial, and consumer electronics.

Key Features

  • High Precision: The N2DMTR sensor provides high-resolution measurements of acceleration, which makes it suitable for applications that require accurate motion detection and positioning.
  • Wide Measurement Range: It is capable of detecting both high and low acceleration magnitudes, ensuring its adaptability to various dynamic environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the N2DMTR sensor operates on low power, making it ideal for battery-powered devices.
  • Compact Form Factor: Its small size allows for easy integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the N2DMTR sensor allows it to be used in a multitude of applications, including but not limited to:

  • Smartphones and tablets for screen orientation and step counting
  • Vehicle navigation systems for accurate positioning and emergency call systems
  • Industrial equipment for vibration monitoring and predictive maintenance
  • Wearable devices for activity tracking and gesture recognition

Technical Specifications

STMicroelectronics has designed the N2DMTR sensor with robust technical specifications that ensure its performance in a variety of settings. It features a wide operational temperature range, high sensitivity, and excellent stability over time and temperature variations.

Conclusion

With its combination of high precision, low power consumption, and compact size, the N2DMTR from STMicroelectronics is a superior choice for designers and engineers looking to incorporate reliable motion sensing capabilities into their products. Whether for consumer electronics, automotive applications, or industrial systems, the N2DMTR sensor stands out as a versatile and efficient solution for motion detection needs.

You May Also Be Interested in

Vishay
EMITTER IR 870NM 100MA SMD
Lowest to $3.2727
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3213
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3167
Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8895
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.1083
Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640
Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.9182
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2176 $66.5280
65+ $1.8203 $118.3195
100+ $1.7625 $176.2500
140+ $1.7059 $238.8260
180+ $1.6493 $296.8740
235+ $1.4784 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess