EN
  • EN
  • DE
  • IT

ST72F321

Part No ST72F321
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 64/44-PIN 8-BIT MCU WITH 32 TO 60K FLASH/ROM, ADC, FIVE TIMERS, SPI, SCI, I2C INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194062-ST72F321
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F321 CAD Model

Description

The ST72F321 from STMicroelectronics is a robust 8-bit microcontroller that combines performance, versatility, and cost-effectiveness to meet the demands of a wide range of applications. Designed with a high-density non-volatile memory, this microcontroller is ideal for applications in automotive, industrial control, home appliances, and consumer electronics, where reliability and efficiency are paramount.

Key Features

  • Advanced Core: The ST72F321 features an industry-standard 8-bit core, operating at a frequency of up to 16 MHz, which ensures swift and agile processing capabilities for complex tasks.
  • Memory Capacity: It boasts a large on-chip memory, including up to 32KB of Flash program memory and 1KB of RAM, providing ample space for application code and data storage.
  • I/O Flexibility: With up to 38 programmable I/O lines, this microcontroller offers extensive interfacing options, making it adaptable to a variety of peripherals and external devices.
  • Rich Peripherals: The ST72F321 includes a range of integrated peripherals such as an 8-channel, 10-bit ADC, multiple timers, and a synchronous serial communication interface, enhancing its functionality and reducing the need for additional components.
  • Power Management: The device features multiple low-power modes, including Halt and Active-Halt, allowing for efficient power management and longer battery life in portable applications.

Development Support

STMicroelectronics provides comprehensive development support for the ST72F321 microcontroller with a full suite of software tools, including an integrated development environment (IDE), libraries, and real-time debugging solutions. Additionally, the microcontroller is supported by a range of development kits and reference designs to accelerate the design process and reduce time-to-market.

Quality and Reliability

Manufactured with STMicroelectronics' commitment to quality, the ST72F321 microcontroller is designed to meet stringent industry standards. Its robust design ensures stable operation over a wide temperature range and offers protection against the rigors of real-world applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess