EN
  • EN
  • DE

T74LS37B1

Part No T74LS37B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097851-T74LS37B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS37B1 CAD Model

Description

STMicroelectronics T74LS37B1 Quad 2-Input NAND Buffer

The T74LS37B1 is a high-performance integrated circuit from STMicroelectronics, designed as a quad 2-input NAND buffer. This device is part of the LS (Low-power Schottky) family, which is renowned for its excellent balance between speed and power consumption. The T74LS37B1 is structured with four independent NAND gates, each with two inputs, making it a versatile component for a wide range of digital applications.

Key Features:

  • Logic Type: Quad 2-Input NAND Buffer
  • Supply Voltage Range: Typically 5V (4.75V to 5.25V)
  • Operating Temperature: 0°C to 70°C
  • Package: DIP-14 (Dual In-line Package)
  • Technology: Low-power Schottky (LS)
  • High-Speed Performance: Ensures quick response times suitable for demanding digital circuits

The T74LS37B1 is optimized for use in systems where low power dissipation and/or high noise immunity is required. Its LS technology enables the device to operate at higher speeds than standard CMOS logic while maintaining lower power consumption. The device is typically powered by a 5V supply, which is common in digital systems, making it easy to integrate into existing designs.

With its standard DIP-14 package, the T74LS37B1 is easy to handle and suitable for breadboard prototyping as well as final PCB (Printed Circuit Board) designs. The operating temperature range of 0°C to 70°C ensures reliable performance across various environmental conditions, making it suitable for commercial-grade applications.

The T74LS37B1 is ideal for implementing buffer functions, logic gates, and various digital circuits that require high-speed operation. Its four independent gates offer design flexibility, allowing engineers to use a single IC for multiple functions within a circuit. As with all STMicroelectronics products, the T74LS37B1 is manufactured to high standards, ensuring reliability and longevity in your electronic projects.

Whether you're designing a complex digital system or simply need a reliable buffer, the T74LS37B1 from STMicroelectronics is an excellent choice that combines performance, power efficiency, and versatility in a single package.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess