EN
  • EN
  • DE

T74LS373

Part No T74LS373
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003542-T74LS373
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS373 CAD Model

Description

STMicroelectronics T74LS373 Octal D-Type Transparent Latch

The T74LS373 is a high-quality integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This particular device is an octal D-type transparent latch with 3-state outputs, designed for use in applications requiring storage and isolation of data. It operates as a temporary storage device that captures and holds data inputs, which can then be retrieved or transferred based on the control signals it receives.

Constructed with Low Power Schottky (LPS) technology, the T74LS373 offers a perfect balance between speed and power consumption, making it an ideal choice for a wide range of electronic systems. Each latch within the octal configuration is D-type, meaning it captures the state of the data input when the latch-enable (LE) input is high, and retains this state while the LE is low, regardless of further changes to the data line.

The transparent nature of the T74LS373 latches means that when the latch-enable signal is active, the outputs directly reflect the input data. This feature is particularly useful for multiplexing and bus-oriented applications. Additionally, the device includes 3-state outputs which provide the ability to place the eight latches' outputs in a high-impedance state. This high-impedance state ensures that the outputs do not interfere with other components on the bus when the device is not actively driving the bus.

The T74LS373 operates over a wide voltage range and is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications. The device is offered in a standard DIP-20 (Dual In-line Package) or SO-20 (Small Outline) package, providing flexibility for various PCB (Printed Circuit Board) layouts and design considerations.

Whether used in computer systems, register buffers, or data storage and transfer systems, the T74LS373 from STMicroelectronics provides reliable performance and robust data handling capabilities. Its compatibility with other TTL (Transistor-Transistor Logic) logic families allows for easy integration into a wide array of digital circuits, ensuring that designers can leverage this versatile component to enhance the functionality and efficiency of their electronic products.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the data sheet available on the STMicroelectronics website or through authorized distributors.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess