EN
  • EN
  • DE

LT1137CS8

Part No LT1137CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071333-LT1137CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1137CS8 CAD Model

Description

LT1137CS8 - Advanced Low Power 5V RS232 Transceiver with Small Capacitors

The LT1137CS8 is a high-performance RS232 transceiver from Linear Technology, designed to meet the requirements of enhanced EIA/TIA-232-F standards while providing low power consumption and efficient operation using small external capacitors. This integrated circuit is ideal for portable or compact communication devices where power efficiency and board space are critical considerations.

Key Features:

  • Low Power Operation: The LT1137CS8 is optimized for low power consumption, making it suitable for battery-powered systems. It operates from a single 5V supply, minimizing power requirements and extending battery life.
  • Small External Capacitors: This device requires only small, inexpensive 0.1µF capacitors for operation, which reduces both the cost and the physical space needed on the PCB.
  • Flexible Data Rate: It supports data rates up to 120kbps, ensuring compatibility with a wide range of communication protocols and enabling use in various applications.
  • Robust ESD Protection: The LT1137CS8 features robust electrostatic discharge (ESD) protection for both the RS232 I/O pins and the logic input pins, safeguarding the device from static damage.
  • Automatic Powerdown: The device includes an automatic powerdown feature that reduces power consumption when not in use, further enhancing its power efficiency.

Applications:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Point of Sale Terminals
  • Peripherals

With its advanced features and low power design, the LT1137CS8 is an excellent choice for designers looking to implement reliable RS232 communication in their products without compromising on efficiency or space. Its small form factor, high integration, and robust protection features make it a versatile component for a multitude of applications that require dependable serial communication.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess