EN
  • EN
  • DE

T74LS280B1

Part No T74LS280B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Replacement Semiconductors REORD 526-NTE74LS280 HISTX 526-NTE74LS280
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014377-T74LS280B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS280B1 CAD Model

Description

The T74LS280B1 is an integrated circuit from STMicroelectronics, designed to function as a 9-bit parity generator/checker. This device belongs to the LS (Low-power Schottky) family, which is known for its balance between speed and power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Parity Generation and Checking: The T74LS280B1 is capable of generating odd or even parity for nine data bits and checking the parity of received data, ensuring data integrity in digital communication and storage systems.
  • Low Power Consumption: As part of the LS family, this IC is optimized for low power consumption while maintaining a high level of performance, which is critical for battery-operated and energy-efficient designs.
  • High-Speed Operation: The device offers high-speed operation, enabling quick data processing and parity calculations, which is essential for high-speed computing and data communication systems.
  • Wide Operating Voltage Range: The T74LS280B1 operates over a wide voltage range, accommodating various levels of signal voltages and making it versatile for different digital environments.
  • Direct Connection to RAMs and ROMs: Its design allows for direct connection to RAMs, ROMs, and multiplexers, providing a seamless integration in memory and logic circuits.

Applications

The T74LS280B1 is suitable for various applications where data integrity is paramount. It is commonly used in:

  • Computer systems for error checking and correction
  • Digital communication systems for parity checking
  • Industrial control systems for reliable data processing
  • Portable electronics where power efficiency is required

Technical Specifications

The device comes in a standard DIP (Dual In-line Package) or SOP (Small Outline Package), providing flexibility for different PCB (Printed Circuit Board) layouts. It is compatible with TTL (Transistor-Transistor Logic) signal levels, ensuring easy integration into existing digital systems.

For detailed technical specifications, reference to the T74LS280B1 datasheet is recommended, which provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess