EN
  • EN
  • DE

T74LS157B1

Part No T74LS157B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Integrated Circuit TTL 74LS157/T74LS157B1 SGS THOMSON LS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097842-T74LS157B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS157B1 CAD Model

Description

Product Overview: T74LS157B1 - STMicroelectronics

The T74LS157B1 is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the 74LS series and is known for its reliability and versatility in a wide range of digital applications. The T74LS157B1 is a Quad 2-Line to 1-Line Data Selector/Multiplexer that provides users with the ability to select one of two input sources for each of its four output channels.

Key Features

  • Logic Type: The T74LS157B1 operates as a data selector/multiplexer, allowing for efficient data management and signal routing within a digital system.
  • Number of Channels: It features four independent channels, giving designers the flexibility to manage multiple data lines simultaneously.
  • Input/Output Configuration: Each channel can select one of two binary inputs and direct the chosen input to the output, facilitating complex logic operations and data flow control.
  • Operating Voltage: The device typically operates at a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a broad range of digital circuits.
  • Propagation Delay: The T74LS157B1 boasts fast switching times, with a typical propagation delay significantly lower than many other multiplexers in the 74LS series, leading to improved system performance.
  • Power Dissipation: It is designed with low power consumption in mind, making it suitable for use in power-sensitive applications.

Applications

The versatility of the T74LS157B1 makes it an ideal choice for various digital applications such as data routing, signal gating, control systems, and communication systems. Its ability to select between multiple inputs and provide a single output is crucial in systems that require efficient data management and multiplexing.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the T74LS157B1 is no exception. The device is built to meet high industry standards, ensuring reliable performance in even the most demanding environments. With its robust design and proven technology, the T74LS157B1 is a dependable component for any digital circuit.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess