Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express
Features Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 3 V ~ 3.6 V, 11 V ~ 13 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 788527-MIC2591B-2BTQ
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2591B
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2591B-2BTQ CAD Model

Description

Microchip Technology's MIC2591B-2BTQ: A High-Performance Dual-Slot PC Card Power-Interface Switch

The MIC2591B-2BTQ from Microchip Technology is an advanced solution designed to cater to the power management needs of dual-slot PC Card applications. This high-quality, integrated circuit is specifically engineered to provide a reliable power-interface switch for PCMCIA- and PC Card-compliant devices, ensuring seamless operation and compatibility with a variety of computing systems.

Constructed with precision, the MIC2591B-2BTQ is a dual-slot device that offers independent 0V to 5.5V power switching for each slot, accommodating the diverse power requirements of modern PC Cards. The device's ability to support both 3.3V and 5V card voltages makes it versatile and future-proof, addressing the needs of a broad range of PC Card technologies.

One of the key features of the MIC2591B-2BTQ is its built-in overcurrent protection, which safeguards both the system and the card from potential damage caused by excessive current draw. This protective measure is crucial for maintaining the longevity and reliability of the connected equipment. Additionally, the thermal shutdown feature ensures that the device operates within safe temperature limits, further enhancing the product's safety profile.

The MIC2591B-2BTQ boasts a low RDS(ON) specification, which translates to reduced voltage drop and power dissipation across the switch. This low on-resistance ensures efficient power delivery and contributes to the overall energy efficiency of the system. Furthermore, the device includes under-voltage lockout (UVLO) circuitry, which prevents operation at abnormally low voltages that could otherwise lead to erratic performance or damage.

Designed with a 24-lead thin quad flat pack (TQFP) package, the MIC2591B-2BTQ is compact and suitable for space-constrained applications. The device's logical control inputs are TTL and 5V CMOS compatible, allowing for straightforward integration with existing system architectures.

Overall, the MIC2591B-2BTQ from Microchip Technology stands out as a robust and efficient solution for power management in dual-slot PC Card applications. Its combination of protective features, low on-resistance, and compatibility with various card voltages makes it an ideal choice for developers and manufacturers seeking to enhance the functionality and safety of their PC Card-enabled devices.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention