EN
  • EN
  • DE

BTA25-800B

Part No BTA25-800B
Manufacturer STMicroelectronics
Catalog Triacs
Description IC TRIAC 25A 800V INSUL RD91
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Package Bulk
Product Status Active
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 25 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 80 mA
Configuration Single
Mounting Type Chassis Mount
Package / Case RD91-3 (Insulated)
Supplier Device Package RD91
Base Product Number BTA25
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 572643-BTA25-800B
Ultra Librarian 3D Model Ultra Librarian BTA25-800B CAD Model

Description

The BTA25-800B is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This triac is designed to control AC power in a variety of applications, providing efficient and effective solutions for AC switching and phase control operations.

Key Features

  • High Blocking Voltage: With a maximum operating voltage of 800V, the BTA25-800B can handle high peak voltages, making it suitable for a wide range of industrial applications.
  • High Current Rating: This triac can sustain a maximum current of 25A, ensuring it can control high current loads with ease.
  • Gate Trigger Voltage: The device features a specified gate trigger voltage (Vgt) that ensures reliable triggering and enhances performance.
  • Thermal Resistance: The BTA25-800B has a low thermal resistance, which helps in maintaining a lower operating temperature and contributes to a longer life expectancy.
  • Insulated Package: Available in an insulated package, the triac offers improved safety and simplifies the design by eliminating the need for insulating hardware.

Applications

The BTA25-800B is versatile and can be utilized in various applications that require high power and reliability. Common applications include:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation systems
  • Static relays
  • AC power control for industrial machines

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTA25-800B triac is no exception, built to meet stringent quality standards. It offers robust performance and reliability, ensuring long-term stability in a variety of challenging environments.

Conclusion

The BTA25-800B from STMicroelectronics is an excellent choice for designers looking for a robust, high-voltage, and high-current triac. Its combination of features and reliability make it a go-to component for efficient AC power control in industrial and consumer applications.

You May Also Be Interested in

Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0210 $50.1050
13+ $8.2224 $106.8912
19+ $7.9655 $151.3445
26+ $7.7085 $200.4210
34+ $7.4516 $253.3544
45+ $6.6807 $300.6315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess