EN
  • EN
  • DE

SA7497

Part No SA7497
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090830-SA7497
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA7497 CAD Model

Description

The SA7497 is a surge protection device manufactured by Semtech Corporation. It's designed to protect sensitive electronic equipment from transient voltage surges caused by events such as lightning strikes, electrostatic discharge (ESD), and inductive load switching. This device plays a crucial role in ensuring the reliability and longevity of various electronic systems by diverting excess voltage away from vulnerable components.

Applications

  • Data lines protection: Used in networking equipment, modems, and routers.
  • Power supply protection: Integrated into power supplies for electronic devices.
  • Communication interfaces: Employed in RS-232, RS-485, and other communication ports.
  • Industrial control systems: Safeguards sensitive electronics in industrial environments.
  • Consumer electronics: Protects devices like TVs, audio equipment, and computers.

Features

  • Low clamping voltage: Provides effective surge protection by limiting voltage spikes.
  • Fast response time: Quickly responds to transient events, minimizing the risk of damage.
  • Low capacitance: Minimizes signal distortion in high-speed data applications.
  • Small footprint: Allows for easy integration into space-constrained designs.
  • Compliance with industry standards: Meets relevant surge protection standards for various applications.
  • High surge current capability: Capable of withstanding large surge currents without failure.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronics from damage caused by voltage surges.
  • Reduced downtime: Minimizes the risk of equipment failure, reducing downtime and maintenance costs.
  • Improved system performance: Ensures stable operation even in harsh electrical environments.
  • Extended product lifespan: Protects against cumulative damage from repeated surge events.
  • Cost-effective protection: Provides a reliable and affordable solution for surge protection.

Additional Details

The SA7497 typically utilizes transient voltage suppression (TVS) diode technology to provide robust surge protection. TVS diodes are semiconductor devices designed to rapidly clamp voltage surges to a safe level. The specific electrical characteristics, such as clamping voltage and surge current capability, vary depending on the specific model and application. Designers should carefully consider these parameters when selecting a surge protection device for their application. Refer to the Semtech datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess