EN
  • EN
  • DE

STWD100YNPWY3F

Part No STWD100YNPWY3F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5  /  Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 2.3ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number STWD100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-14076-6,497-14076-2,-497-14076-1,-497-14076-2,497-14076-1,497-14076-6
Standard Package 3,000
Win Source Part Number 1162053-STWD100YNPWY3F
Ultra Librarian 3D Model Ultra Librarian STWD100YNPWY3F CAD Model

Description

STWD100YNPWY3F Watchdog Timer IC by STMicroelectronics

The STWD100YNPWY3F is a robust and reliable watchdog timer integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact and efficient component is engineered to enhance the reliability of electronic systems by monitoring the operation of the system's microcontroller or processor.

With its advanced features, the STWD100YNPWY3F serves as a crucial safeguard for systems that require consistent operation and minimal downtime. It is specifically designed to reset the system in the event of a software fault or system failure, ensuring that the system can recover quickly and continue functioning as intended.

Key Features of the STWD100YNPWY3F:

  • Programmable Watchdog Timer: The IC comes with a programmable timeout period that ranges from 3.4 ms to 33.6 seconds, allowing designers to set the appropriate timeout based on the specific needs of their system.
  • Low Power Consumption: With a typical current consumption of only 13 µA, the STWD100YNPWY3F is an excellent choice for power-sensitive applications, contributing to the overall energy efficiency of the system.
  • Operating Voltage Range: This device operates over a wide voltage range of 2.5V to 5.5V, making it versatile for use in various electronic circuits and systems.
  • Temperature Range: It is designed to perform reliably in a wide temperature range from -40°C to +125°C, ensuring stable operation under harsh environmental conditions.
  • Open-Drain or Push-Pull WDO Output: The IC offers the flexibility of choosing between an open-drain or push-pull reset output (WDO), providing compatibility with a variety of microcontroller interfaces.
  • Compact SOT23-5 Package: The STWD100YNPWY3F comes in a small SOT23-5 package, making it suitable for space-constrained applications without compromising on performance.

The STWD100YNPWY3F is an ideal watchdog timer solution for a multitude of applications, including automotive systems, industrial controls, consumer electronics, and computer systems. Its integration into a system helps to ensure that in the event of a software anomaly or hardware malfunction, the system can recover promptly, maintaining the integrity and reliability of the application it serves.

STMicroelectronics' commitment to quality and reliability is reflected in the STWD100YNPWY3F, making it a trusted and essential component for designers looking to enhance system safety and prevent costly downtime.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
58+ $1.7415 $101.0070
89+ $1.6871 $150.1519
123+ $1.6327 $200.8221
159+ $1.5782 $250.9338
213+ $1.4150 $301.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess