Products specifications Report Issue?

Technology LDMOS
Frequency 945MHz
Gain 16.5dB
Voltage - Test 28 V
Current Rating (Amps) 2.5A
Current - Test 100 mA
Power - Output 18W
Voltage - Rated 65 V
Case / Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package PowerSO-10RF (Straight Lead)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1495170-PD57018S-E
Ultra Librarian 3D Model Ultra Librarian PD57018S-E CAD Model

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Infineon Technologies
MOSFET N-CH 650V 5.2A SOT223 / N-Channel 650 V 5.2A (Tc) 5W (Tc) Surface Mount PG-SOT223
Need more? Email Us
ECAD model for IPN65R1K5CEATMA1
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
ECAD model for BLF7G24LS-140,118
Infineon Technologies
MOSFET N-CH 900V 15A TO220-FP / N-Channel 900 V 15A (Tc) 35W (Tc) Through Hole PG-TO220-FP
Need more? Email Us
ECAD model for IPA90R340C3XKSA1
Renesas Electronics America
Pch Single Power Mosfet -30V -10A 15.5Mohm Sop8
Need more? Email Us
ECAD model for RJJ0319DSP-00#J5
STMicroelectronics
RF MOSFET LDMOS 12.5V PWRSO-10RF
Need more? Email Us
ECAD model for PD55025TR-E
Ampleon USA Inc.
RF MOSFET LDMOS 100V 1.3GHZ 1.5A
Need more? Email Us
ECAD model for BLF6G13LS-250P,112
STMicroelectronics
RF MOSFET LDMOS 28V POWERSO-10RF
Lowest to $19.5582
ECAD model for LET9060
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.3GHZ 700MA
Need more? Email Us
ECAD model for BLF644PU

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention