The STV9566A, from STMicroelectronics, is a highly integrated vertical deflection booster designed for use in high-resolution television displays. This IC is engineered to drive the vertical deflection yoke of a CRT monitor with a maximum deflection current of up to 2.5Ap-p. The device is encapsulated in a Heptawatt package, which is optimized for high thermal performance and compactness in space-constrained applications.
Key Features
- Power Amplifier with Flyback Generator
- Maximum Deflection Current up to 2.5Ap-p
- Operating Supply Voltage Range from 20V to 40V
- High Performance with Reduced Power Dissipation
- Thermal Protection Circuitry
- Flexibility with Adjustable Ramp Generator
- Heptawatt Package for Optimal Heat Dissipation
Applications
The STV9566A is particularly suitable for high-end televisions and CRT displays that require precise and reliable vertical deflection. Its robust design and advanced features make it an ideal choice for:
- High-Resolution Television Sets
- Computer Monitors
- Professional Video Monitors
- Display Terminals
Performance and Protection
This IC integrates a flyback generator, making it a versatile solution for advanced monitor designs. It ensures a high level of performance with its ability to provide a stable and reliable deflection current. The inclusion of thermal protection circuitry safeguards the device against overheating, thereby enhancing the reliability and lifespan of the final product.
Design Support
STMicroelectronics offers comprehensive design support for the STV9566A, including application notes and reference designs. This support helps designers to minimize time-to-market and ensure optimal performance in their applications.
With its combination of power, precision, and protection, the STV9566A represents a robust solution for manufacturers looking to produce high-quality display products with confidence in their vertical deflection systems.