EN
  • EN
  • DE

STLC2411

Part No STLC2411
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description RF Integrated Circuits BLUETOOTH BASEBAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TFBGA
Data Rate 721 kbps
Height 820 µm
Length 8 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 1.95 V
RoHS Compliant
Width 8 mm
Win Source Part Number 958391-STLC2411
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STLC2411 CAD Model

Description

STLC2411: An Overview

The STLC2411 is a cutting-edge integrated circuit product from STMicroelectronics, designed to deliver exceptional performance and reliability for a wide range of applications. As a leader in the semiconductor industry, STMicroelectronics has crafted the STLC2411 with precision, focusing on providing a solution that meets the stringent needs of modern electronic systems.

Key Features

  • High Integration: The STLC2411 is packed with features that minimize the need for external components, thus reducing system complexity and cost.
  • Advanced Technology: Built using state-of-the-art semiconductor processes, this product offers superior efficiency and performance.
  • Low Power Consumption: It is designed for energy efficiency, making it ideal for battery-powered devices and applications where power conservation is critical.

Applications

The versatility of the STLC2411 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunication systems
  • Embedded control units
  • Portable electronic devices
  • Internet of Things (IoT) devices

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability, and the STLC2411 is no exception. With rigorous testing and quality control measures in place, users can trust this product to perform consistently in even the most demanding environments.

Support and Documentation

STMicroelectronics provides comprehensive support and extensive documentation for the STLC2411, ensuring designers and engineers have access to the resources they need to successfully integrate this product into their solutions. From detailed datasheets to application notes and technical support, everything required to facilitate development is readily available.

In conclusion, the STLC2411 from STMicroelectronics represents a blend of innovation, efficiency, and reliability, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess