EN
  • EN
  • DE

STV9553

Part No STV9553
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097335-STV9553
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV9553 CAD Model

Description

The STV9553, crafted by the renowned semiconductor manufacturer STMicroelectronics, is an integrated circuit designed for high-performance applications in the realm of video processing. This versatile component is part of STMicroelectronics' commitment to providing advanced solutions for the modern electronics market.

Key Features

  • High-Quality Video Amplifier: The STV9553 is equipped with a powerful video amplifier that ensures crystal-clear image quality for various video applications.
  • Wide Bandwidth: With a broad bandwidth, this IC is capable of handling high-speed video signals, making it suitable for advanced video systems.
  • Low Power Consumption: Despite its high performance, the STV9553 is designed to consume minimal power, contributing to energy-efficient designs.
  • Flexible Integration: The compact form factor and the versatile pin configuration make it easy to integrate into a wide range of video applications.

Applications

The STV9553 is an ideal choice for a variety of applications where video quality and performance are paramount. These include:

  • High-definition televisions (HDTVs)
  • Video projectors
  • Video monitors
  • Advanced video surveillance systems
  • Professional video editing equipment

Technical Specifications

The technical specifications of the STV9553 reflect its capability to deliver high-performance video processing:

  • Supply Voltage: Typically designed to operate at 5V
  • Operating Temperature Range: Ensuring reliability across various environmental conditions
  • Packaging: Available in a package that is suitable for commercial-grade applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STV9553 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by consumers and professionals alike.

For detailed information, datasheets, and technical support, customers are encouraged to visit STMicroelectronics' official website or contact their local sales office.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess