EN
  • EN
  • DE

M35560V1

Part No M35560V1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073788-M35560V1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M35560V1 CAD Model

Description

Introducing the M35560V1 from STMicroelectronics

The M35560V1 is a state-of-the-art product by STMicroelectronics, designed to cater to the advanced needs of modern electronic applications. This innovative device is a testament to STMicroelectronics' commitment to providing high-quality and reliable components for a wide range of industries.

Robust Feature Set

The M35560V1 is packed with features that make it an ideal choice for designers looking to enhance system performance and reliability. It is built using cutting-edge technology that ensures efficient operation, long-term stability, and compatibility with various electronic standards.

High Performance and Efficiency

With its high-performance capabilities, the M35560V1 is adept at handling complex computations and tasks. It is optimized for minimal power consumption, making it suitable for energy-sensitive applications without compromising on processing power.

Advanced Connectivity Options

Connectivity is a cornerstone of modern electronics, and the M35560V1 does not disappoint. It includes a range of interfaces and communication protocols to ensure seamless integration with other components and systems. Whether it's for industrial control, consumer electronics, or automotive applications, this device provides the necessary connectivity options to maintain a high level of interoperability.

Durable and Reliable

STMicroelectronics understands the importance of durability and reliability in electronic components. The M35560V1 is built to withstand harsh conditions and provide consistent performance over its lifespan. Its robust design ensures that it can handle the rigors of daily use in various applications.

Applications

The versatile nature of the M35560V1 makes it suitable for a broad range of applications. It can be found in smart home devices, automation systems, power management solutions, and much more. Its adaptability and advanced features make it an essential component for developers looking to push the boundaries of what's possible with electronic devices.

Support and Resources

STMicroelectronics provides comprehensive support and resources for the M35560V1, including technical documentation, application notes, and development tools. Customers can rely on STMicroelectronics' expertise to maximize the potential of the M35560V1 in their projects.

For those who demand excellence and innovation in their electronic components, the M35560V1 from STMicroelectronics is the perfect choice. It encapsulates the quality, performance, and reliability that have become synonymous with STMicroelectronics' products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess