EN
  • EN
  • DE

STV9213

Part No STV9213
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348837-STV9213
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STV9213 CAD Model

Description

The STV9213 is a high-performance vertical deflection booster designed by STMicroelectronics to drive the vertical deflection yoke of a TV monitor with up to 3 App (peak to peak) current. This integrated circuit (IC) is a fundamental component in CRT-based television systems and monitors, providing a reliable and efficient solution for vertical deflection applications.

Key Features

  • High Current Capability: The STV9213 can deliver a powerful output current, making it suitable for a wide range of television sizes and resolutions.
  • Low Power Dissipation: It has been optimized for low power dissipation, which helps in reducing the overall energy consumption of the television set.
  • Flyback Generator: The built-in flyback generator with adjustable blanking time provides flexibility and enhances the performance of the vertical deflection system.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring the IC's operation remains within safe temperature limits.
  • Guard Circuit: The STV9213 features a guard circuit which helps to protect the IC from overvoltage conditions, thereby improving reliability.

Applications

The STV9213 is primarily used in the vertical deflection systems of CRT-based televisions and monitors. Its robust design and high current capacity make it an ideal choice for manufacturers looking to produce high-quality, reliable television sets.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STV9213 is no exception. This product is designed to meet the rigorous standards of the consumer electronics industry, ensuring long-term performance and stability in the demanding environment of television operation.

Conclusion

With its combination of high current drive capability, low power consumption, integrated features like flyback generation and thermal protection, the STV9213 from STMicroelectronics stands out as a top-tier solution for vertical deflection applications in CRT televisions and monitors. Its robustness and reliability make it a preferred choice for manufacturers around the globe.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess