EN
  • EN
  • DE

MX16C450-PC

Part No MX16C450-PC
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031216-MX16C450-PC
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX16C450-PC CAD Model

Description

The MX16C450-PC, manufactured by Macronix, is a single-channel asynchronous communication element (ACE), also known as a UART (Universal Asynchronous Receiver/Transmitter). This device is designed to provide serial communication capabilities for computer systems and embedded applications. It is compatible with the industry-standard 16450 UART and offers features such as programmable baud rate generation, data framing, and interrupt control.

Applications

  • Serial ports: Used in personal computers and other systems to provide serial communication interfaces.
  • Embedded systems: Employed in microcontroller-based systems for communication with peripherals.
  • Data acquisition systems: Integrated into data loggers and other systems for serial data transfer.
  • Industrial control systems: Utilized in industrial equipment for serial communication with sensors and actuators.
  • Modems: Incorporated into modems for connecting to telephone lines.

Features

  • 16450 UART compatibility: Provides drop-in replacement for standard 16450 UARTs.
  • Programmable baud rate generator: Allows for flexible configuration of serial communication speeds.
  • Data framing: Supports various data formats, including different numbers of data bits, parity options, and stop bits.
  • Interrupt control: Enables efficient handling of serial communication events.
  • Modem control signals: Provides signals for controlling modems and other serial devices.

Benefits

  • Easy integration: 16450 compatibility simplifies integration into existing systems.
  • Flexible configuration: Programmable baud rate and data framing options allow for adaptation to various communication requirements.
  • Efficient interrupt handling: Minimizes CPU overhead and improves system performance.
  • Versatile application: Suitable for a wide range of serial communication tasks.
  • Reliable performance: Macronix is a reputable manufacturer known for quality products.

Additional Details

The MX16C450-PC operates from a single supply voltage, typically 5V. It includes a transmit buffer and a receive buffer for buffering serial data. The device provides various status registers for monitoring the status of the serial port. It is commonly packaged in a DIP (Dual In-Line Package) or a PLCC (Plastic Leaded Chip Carrier) for easy integration into circuit boards. The MX16C450-PC is a reliable and cost-effective solution for adding serial communication capabilities to various systems.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess