The TL081AC is a high-performance JFET-input operational amplifier from the renowned manufacturer STMicroelectronics. This device offers a seamless blend of high speed, low power consumption, and outstanding electrical characteristics, making it an ideal choice for a wide range of applications in the electronics domain.
Key Features
- Low Input Bias and Offset Current: The TL081AC boasts a very low input bias and offset current, which ensures minimal error in signal processing and is crucial for precision applications.
- High Input Impedance: With its JFET input stage, the TL081AC offers a high input impedance, which reduces the loading effect on the source circuit and improves overall performance.
- Wide Common-Mode and Differential Voltage Ranges: The device can handle a wide range of input voltages, allowing for greater flexibility in various circuit configurations.
- Low Power Consumption: Despite its high-speed capabilities, the TL081AC is designed to consume low power, which is beneficial for energy-sensitive applications.
Applications
The TL081AC is versatile and can be employed in numerous electronic circuits. It is particularly well-suited for:
- Audio pre-amplification and mixing consoles
- Active filters and signal conditioning
- Analog-to-digital converters
- Sample and hold circuits
- Industrial and professional audio equipment
Product Specifications
Parameter
Value
Supply Voltage (V<sub>cc)
±4V to ±18V
Input Offset Voltage
Typically 3mV
Input Bias Current
30pA
Slew Rate
13V/μs
Bandwidth
3MHz
For engineers and designers looking for an operational amplifier that offers reliability, precision, and efficiency, the TL081AC from STMicroelectronics is an excellent choice. Its robust design and superior specifications ensure top-notch performance for both simple and complex electronic systems.