The STV8338 from STMicroelectronics is a high-performance integrated circuit designed specifically for vertical deflection systems in standard and high-definition televisions and monitors. This vertical deflection booster is part of STMicroelectronics' long-standing commitment to providing advanced solutions for the consumer electronics market, ensuring reliability and efficiency in a wide range of display technologies.
Key Features
- Power Amplifier: The STV8338 includes a power amplifier capable of delivering a high current output which is suitable for driving the yoke of a CRT display, ensuring crisp and stable images.
- Flyback Generator: The integrated flyback generator supports a wide range of voltages, contributing to the flexibility and adaptability of the device for various applications.
- Thermal Protection: The device includes a thermal protection circuit that safeguards it from overheating, enhancing the longevity and reliability of the product.
- High Efficiency: Designed with efficiency in mind, the STV8338 operates with a reduced power dissipation, which translates to energy savings and a reduced environmental impact.
- Compact Design: Its compact package allows for easier integration into space-constrained designs, making it an ideal choice for modern, slim-profile televisions and monitors.
Applications
The STV8338 is suitable for a variety of applications within the consumer electronics sector:
- Standard and high-definition CRT televisions
- CRT computer monitors
- Display units requiring vertical deflection solutions
Technical Specifications
The STV8338 boasts impressive technical specifications, including:
- Supply Voltage Range: 8V to 35V
- Output Current: Up to 2.5A (peak to peak)
- Power Dissipation: Low
- Package: Heptawatt
With its robust design and advanced features, the STV8338 vertical deflection booster from STMicroelectronics represents a superior choice for manufacturers looking to deliver high-quality display products to their customers.