EN
  • EN
  • DE

STTA506F

Part No STTA506F
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description TURBOSWITCH E ULTRA-FAST HIGH VOLTAGE DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348331-STTA506F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTA506F CAD Model

Description

STTA506F - Fast Recovery Diode from STMicroelectronics

The STTA506F is a high-performance fast recovery diode designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This diode is specifically engineered to meet the demanding requirements of high-efficiency power supplies, inverters, and other power conversion applications.

Key Features:

  • High Reverse Voltage: The STTA506F offers a maximum repetitive reverse voltage (VRRM) of 600V, making it suitable for applications that require high voltage capabilities.
  • Fast Recovery Time: With an ultra-fast recovery time, this diode minimizes power loss and improves the efficiency of the entire system, which is critical for high-frequency operations.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) of the STTA506F ensures a reduction in conduction losses, contributing to the overall energy efficiency of the application.
  • High Surge Current Capability: It is capable of handling high surge currents, providing robust performance during transient conditions.
  • High Reliability: STMicroelectronics' commitment to quality ensures that the STTA506F diode offers exceptional reliability, withstanding the rigors of industrial environments.

Applications:

The STTA506F is ideally suited for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • DC-to-AC power inverters
  • Free-wheeling diodes in motor control circuits
  • Snubber diodes

Package Information:

The STTA506F is available in a TO-220AC package, which is designed for optimal thermal performance and ease of installation. The package is compatible with standard mounting processes and offers excellent power dissipation characteristics.

Conclusion:

With its combination of high reverse voltage capability, fast recovery time, low forward voltage drop, and high surge current capacity, the STTA506F from STMicroelectronics is an excellent choice for designers looking to enhance the performance and efficiency of their power conversion systems. Its robustness and reliability make it an essential component in a wide range of industrial and commercial applications.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess