STMicroelectronics Product L6256B Overview
The L6256B from STMicroelectronics is a highly sophisticated, multi-phase motor driver designed to cater to a wide variety of applications requiring precise and efficient motor control. This advanced integrated circuit is specifically engineered to drive both bipolar and unipolar stepper motors, making it an ideal choice for complex industrial systems, robotics, and precision instrumentation.
Key Features
- Flexible Voltage Range: The L6256B operates over a wide voltage range, accommodating various power supply specifications for diverse applications.
- High Current Output: It can deliver a substantial amount of current to the motor, ensuring powerful and consistent performance.
- Integrated Dual Full-Bridge Drivers: The dual full-bridge design allows for direct control of two-phase stepper motors with high efficiency and reliability.
- Thermal Protection: The device includes thermal shutdown features that prevent damage from overheating, thus enhancing its durability and lifespan.
- Crossover-Current Protection: This safety feature ensures that the device is protected against potential hazards caused by crossover currents.
Applications
The versatility of the L6256B motor driver makes it suitable for a broad range of applications. Its precision control capabilities are particularly beneficial for:
- Automated factory equipment
- Computer peripherals such as printers and scanners
- CNC machines
- Robotics
- Medical equipment requiring precise motor movements
Product Specifications
| Parameter |
Value |
| Operating Voltage Range |
8.5V to 52V |
| Output Current (max) |
3A |
| Package |
PowerDIP24 (20x15.4 mm) |
| Operating Temperature Range |
-40°C to 150°C |
For engineers and designers seeking a reliable and high-performing motor driver, the L6256B from STMicroelectronics represents a state-of-the-art solution that combines functionality, efficiency, and protection features in one compact package.